Molex Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex 505578-0771

Description
CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505578 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505578 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex - 78AC5013 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex
78AC5013
Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex 78AC5013
CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505578 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505578 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex - 62AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex
62AC1031
Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex 62AC1031
CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505578 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505578 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5013
Product Name Connector, Header, 7Pos, 1Row, 2Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Headers & Wire Housings - G125-FS13405F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details