Molex Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 5055670471

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro-Lock PLUS 505567 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro-Lock PLUS 505567 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro-Lock PLUS 505567 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Surface Mount, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Micro-Lock PLUS 505567
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet
Headers, Male Pins - 5055670471 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5055670471
Headers, Male Pins 5055670471
CONN HEADER SMD R/A 4POS 1.25MM

CONN HEADER SMD R/A 4POS 1.25MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5055670471
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting SMT; Surface Mount, Right Angle SMT; Solder; Surface Mount, Right Angle
Features Pick and Place, Solder Retention
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145891-0321K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
1 1/4
Specs
Product Type IC Socket
View Details