Molex Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5055670271

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.504" (12.80mm) Contact Finish Thickness - Mating: 30μin (0.76μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.504" (12.80mm) Contact Finish Thickness - Mating: 30μin (0.76μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.504" (12.80mm) Contact Finish Thickness - Mating: 30μin (0.76μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Obsolete
Contact Type: Female Socket
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.504" (12.80mm)
Contact Finish Thickness - Mating: 30μin (0.76μm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90604052A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details
20 GHz 2 W Rf Amplifier - 860-QPA2213D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301SAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details