Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5054331271

Description
Manufacturer: Molex Win Source Part Number: 1332838-5054331271 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 12 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 50VAC/DC Mated Stacking Heights: 8.6mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial Standard Package: 500 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.285" (7.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Other Part Number: WM26809TR,WM26809DKR ,505433-1271,5054331 271-ND,WM26809CT Base Product Number: 505433 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332838-5054331271 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 12 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 50VAC/DC Mated Stacking Heights: 8.6mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial Standard Package: 500 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.285" (7.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Other Part Number: WM26809TR,WM26809DKR ,505433-1271,5054331 271-ND,WM26809CT Base Product Number: 505433 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332838-5054331271 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332838-5054331271
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332838-5054331271
Manufacturer: Molex Win Source Part Number: 1332838-5054331271 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 12 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 50VAC/DC Mated Stacking Heights: 8.6mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial Standard Package: 500 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.285" (7.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Other Part Number: WM26809TR,WM26809DKR ,505433-1271,5054331 271-ND,WM26809CT Base Product Number: 505433 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332838-5054331271
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 12
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Voltage Rating: 50VAC/DC
Mated Stacking Heights: 8.6mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial
Standard Package: 500
Mounting: Surface Mount
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.285" (7.25mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Other Part Number: WM26809TR,WM26809DKR,505433-1271,5054331271-ND,WM26809CT
Base Product Number: 505433
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - 5054331271 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5054331271
Headers, Male Pins 5054331271
CONN HEADER SMD 12POS 1.25MM

CONN HEADER SMD 12POS 1.25MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332838-5054331271 5054331271
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Surface Mount SMT; Solder; Surface Mount
Voltage Rating 50 volts 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 103239-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers