Molex Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex 505433-0871

Description
CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 69AC7565 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex
69AC7565
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex 69AC7565
CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7565
Product Name Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - 102387-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details