CONNECTOR, RCPT, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts;
CONNECTOR HOUSING, RCPT, 10POS, 1.25MM; Product Range:Micro-Lock PLUS 505432 Series; Gender:Receptacle; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 71AC0894 |
| Product Name | Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Pitch Spacing Molex |