Molex Circular Connectors - Circular Connectors - Housings - 504194-0370 504194-0370

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038590-504194-0370 Packaging: Tape & Reel (TR) Number of Positions: 3 Pitch: 1.25 mm Color: Natural Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Brass Voltage Rating: 50 V Current Rating: 1.5 A Number of Contacts: 3 Gender: Male Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): DF14-3P-1.25H(25); DF13A-3P-1.25H(20); 504195-0370; 53261-0371; 53398-0371; 10114828-10103LF5041 94-0370.; 5041940370; 5041940370.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038590-504194-0370 Packaging: Tape & Reel (TR) Number of Positions: 3 Pitch: 1.25 mm Color: Natural Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Brass Voltage Rating: 50 V Current Rating: 1.5 A Number of Contacts: 3 Gender: Male Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): DF14-3P-1.25H(25); DF13A-3P-1.25H(20); 504195-0370; 53261-0371; 53398-0371; 10114828-10103LF5041 94-0370.; 5041940370; 5041940370.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 504194-0370 - 1038590-504194-0370 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 504194-0370
1038590-504194-0370
Circular Connectors - Circular Connectors - Housings - 504194-0370 1038590-504194-0370
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038590-504194-0370 Packaging: Tape & Reel (TR) Number of Positions: 3 Pitch: 1.25 mm Color: Natural Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Brass Voltage Rating: 50 V Current Rating: 1.5 A Number of Contacts: 3 Gender: Male Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): DF14-3P-1.25H(25); DF13A-3P-1.25H(20); 504195-0370; 53261-0371; 53398-0371; 10114828-10103LF5041 94-0370.; 5041940370; 5041940370.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038590-504194-0370
Packaging: Tape & Reel (TR)
Number of Positions: 3
Pitch: 1.25 mm
Color: Natural
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Voltage Rating: 50 V
Current Rating: 1.5 A
Number of Contacts: 3
Gender: Male
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Plating: Nickel
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): DF14-3P-1.25H(25); DF13A-3P-1.25H(20); 504195-0370; 53261-0371; 53398-0371; 10114828-10103LF504194-0370.; 5041940370; 5041940370.;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Micro-Lock 1.25 W/b Vert Hdr 3Ckt Single Row / Molex Molex - 78AC0442 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Lock 1.25 W/b Vert Hdr 3Ckt Single Row / Molex Molex
78AC0442
Micro-Lock 1.25 W/b Vert Hdr 3Ckt Single Row / Molex Molex 78AC0442
MICRO-LOCK 1.25 W/B VERT HDR 3CKT SINGLE ROW / Molex

MICRO-LOCK 1.25 W/B VERT HDR 3CKT SINGLE ROW / Molex

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038590-504194-0370 504194-0370 78AC0442
Product Name Circular Connectors - Circular Connectors - Housings - 504194-0370 Micro-Lock 1.25 W/b Vert Hdr 3Ckt Single Row / Molex Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111173 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details