Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SSOP |