Molex SMD 0.5A Memory IC and Storage Component 5039600694

Description
Conn Micro SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact T/R Product overview: 5039600694 from Molex is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 0.5A, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-5039600694 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Micro SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact T/R Product overview: 5039600694 from Molex is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 0.5A, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-5039600694 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5A Memory IC and Storage Component - 414-5039600694 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5A Memory IC and Storage Component
414-5039600694
SMD 0.5A Memory IC and Storage Component 414-5039600694
Conn Micro SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact T/R Product overview: 5039600694 from Molex is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 0.5A, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-5039600694 can be used for catalog matching and distributor lookup.

Conn Micro SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact T/R Product overview: 5039600694 from Molex is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 0.5A, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-5039600694 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 414-5039600694
Product Name SMD 0.5A Memory IC and Storage Component
Operating Temperature -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 34293369A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details