Molex Rectangular Connectors - 5037726010 5037726010

Description
Manufacturer: Molex, LLC Win Source Part Number: 1005912-5037726010 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1005912-5037726010 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5037726010 - 1005912-5037726010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5037726010
1005912-5037726010
Rectangular Connectors - 5037726010 1005912-5037726010
Manufacturer: Molex, LLC Win Source Part Number: 1005912-5037726010 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1005912-5037726010
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.026" (0.65mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-5037726010
SMD Electronic Connector 340-5037726010
Conn Board to Board RCP 60 POS 0.4mm Solder ST SMD SlimStack B8™ T/R Product overview: 5037726010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5037726010 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 60 POS 0.4mm Solder ST SMD SlimStack B8™ T/R Product overview: 5037726010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5037726010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5037726010
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5037726010
0.4 B/B REC ASSY 60CKT EMBSTP PK

0.4 B/B REC ASSY 60CKT EMBSTP PK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005912-5037726010 340-5037726010 5037726010
Product Name Rectangular Connectors - 5037726010 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers