PICO-LOCK 1.0 W/B HEADER ASSY ETP 6P; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Pico-Lock 503763 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 39AH6354 |
| Product Name | Pico-Lock 1.0 W/b Header Assy Etp 6P; Pitch Spacing Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |