Molex Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 50375073

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Mini-SPOX 5264 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.098" (2.50mm) Contact Termination: Crimp Fastening Type: Locking Ramp
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Mini-SPOX 5264 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.098" (2.50mm) Contact Termination: Crimp Fastening Type: Locking Ramp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Mini-SPOX 5264 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.098" (2.50mm) Contact Termination: Crimp Fastening Type: Locking Ramp

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: Mini-SPOX 5264
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.098" (2.50mm)
Contact Termination: Crimp
Fastening Type: Locking Ramp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details