Molex Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex 503480-2600

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 01AH8531 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex
01AH8531
Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex 01AH8531
CONNECTOR, FPC, 26POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 503480 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

CONNECTOR, FPC, 26POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 503480 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 26AH0825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex
26AH0825
Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex 26AH0825
CONNECTOR, FPC, 26POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 503480 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

CONNECTOR, FPC, 26POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 503480 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors - 503480-2600 - ODG (Origin Data Global)
Shenzhen, China
Connectors
503480-2600
Connectors 503480-2600
FFC & FPC Connectors 0.5 FPC E/O B/F ASSY 26P

FFC & FPC Connectors 0.5 FPC E/O B/F ASSY 26P

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503480-2600 01AH8531 503480-2600
Product Name Connector, Fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex Connectors
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details