Connector
Manufacturer: Molex, LLC
Win Source Part Number: 907063-503308-5010
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Conn Board to Board PL 50 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 503308-5010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-503308-5010 can be used for catalog matching and distributor lookup.
CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
0.4 B/B Plug Assy 50Ckt EmbsTp Pkg / Molex
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 503308-5010 | 907063-503308-5010 | 316-503308-5010 | 28W0050 | 28W0515 |
| Product Name | Rectangular Connectors - 503308-5010 | SMD Electronic Connector | Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Molex | 0.4 B/b Plug Assy 50Ckt Embstp Pkg / Molex Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |