Molex Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets 503175-0200

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 503175 Package: Tray Product Status: Active Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 2 Pitch - Mating: 0.059" (1.50mm) Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 503175 Package: Tray Product Status: Active Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 2 Pitch - Mating: 0.059" (1.50mm) Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 503175 Package: Tray Product Status: Active Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 2 Pitch - Mating: 0.059" (1.50mm) Mounting Type: Through Hole, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: CLIK-Mate 503175
Package: Tray
Product Status: Active
Contact Type: Forked
Style: Board to Cable/Wire
Number of Positions: 2
Pitch - Mating: 0.059" (1.50mm)
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102987-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details