Molex Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 503159-1100

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: CLIK-Mate 503159 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 11 Pitch - Mating: 0.059" (1.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: CLIK-Mate 503159 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 11 Pitch - Mating: 0.059" (1.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: CLIK-Mate 503159 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 11 Pitch - Mating: 0.059" (1.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: CLIK-Mate 503159
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Cable/Wire
Number of Positions: 11
Pitch - Mating: 0.059" (1.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC & Component Sockets - D2814-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details