Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 50291900

Description
Win Source Part Number: 1341336-0050291900 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: KK 7879 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 24-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 005029
Request a Quote Datasheet
Description
Win Source Part Number: 1341336-0050291900 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: KK 7879 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 24-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 005029
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 0050291900 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
0050291900
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 0050291900
Win Source Part Number: 1341336-0050291900 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: KK 7879 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 24-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 005029

Win Source Part Number: 1341336-0050291900
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Series: KK 7879
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Wire Gauge: 24-30 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 005029

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0050291900
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 99K7822 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper, Nickel
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin Silver (SnAg)
Thickness 0.0315 inch (0.8000 mm)
View Details