Molex Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex 502790-8091

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0814 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0814
Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0814
FPC CONNECTOR, RCPT, 80POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:80CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 502790 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 80POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:80CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 502790 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH9402 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH9402
Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH9402
FPC CONNECTOR, RCPT, 80POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:80CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 502790 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 80POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:80CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 502790 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 502790-8091 26AH0814
Product Name Fpc Connector, Rcpt, 80Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers