Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159960-502578-0300
Packaging: Bulk
Number of Positions: 3
Pitch: 1.5 mm
Color: Beige
Connector Type: Non-Gendered, Plug
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Voltage Rating: 100 V
Current Rating: 2 A
Number of Contacts: 3
Length: 8.8 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: Beige
Number of Pins: 3
Categories: Custom Parts
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 8.6 mm
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536695050
REACH SVHC: No SVHC
Wire/Cable Gauge: 30 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 24 AWG
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159960-502578-0300 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 502578-0300 |