Molex Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets 5024430270

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 502443 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Number of Positions: 2 Contact Type: Forked Number of Positions Loaded: All Style: Board to Cable/Wire Contact Finish Thickness - Mating: 39.4µin (1.00µm) Insulation Color: Natural
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 502443 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Number of Positions: 2 Contact Type: Forked Number of Positions Loaded: All Style: Board to Cable/Wire Contact Finish Thickness - Mating: 39.4µin (1.00µm) Insulation Color: Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 502443 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Number of Positions: 2 Contact Type: Forked Number of Positions Loaded: All Style: Board to Cable/Wire Contact Finish Thickness - Mating: 39.4µin (1.00µm) Insulation Color: Natural

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: CLIK-Mate 502443
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Number of Positions: 2
Contact Type: Forked
Number of Positions Loaded: All
Style: Board to Cable/Wire
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Insulation Color: Natural

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 5024430270 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
5024430270
Headers, Receptacles, Female Sockets 5024430270
CONN RCPT 2POS 0.079 TIN SMD

CONN RCPT 2POS 0.079 TIN SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5024430270
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting SMT; Solder; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102155-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MV15005M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details