Molex Electronic Connector 5024262210

Description
Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 22C ssy 22Ckt EmbsTp Pkg Product overview: 5024262210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5024262210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 22C ssy 22Ckt EmbsTp Pkg Product overview: 5024262210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5024262210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 308-5024262210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
308-5024262210
Electronic Connector 308-5024262210
Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 22C ssy 22Ckt EmbsTp Pkg Product overview: 5024262210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5024262210 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 0.4 B/B Rec Assy 22C ssy 22Ckt EmbsTp Pkg Product overview: 5024262210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5024262210 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 5024262210 - 1005896-5024262210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5024262210
1005896-5024262210
Rectangular Connectors - 5024262210 1005896-5024262210
Manufacturer: Molex, LLC Win Source Part Number: 1005896-5024262210 Packaging: Reel - TR Number of Positions: 22 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1mm Height Above Board: 0.039" (1.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1005896-5024262210
Packaging: Reel - TR
Number of Positions: 22
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1mm
Height Above Board: 0.039" (1.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5024262210
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5024262210
CONN RCPT 22POS SMD GOLD

CONN RCPT 22POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-5024262210 1005896-5024262210 5024262210
Product Name Electronic Connector Rectangular Connectors - 5024262210 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products