Molex Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets 5023861270

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 502386 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Number of Positions: 12 Contact Type: Forked Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 502386 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Number of Positions: 12 Contact Type: Forked Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 502386 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Number of Positions: 12 Contact Type: Forked Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Mounting Type: Surface Mount, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: CLIK-Mate 502386
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Number of Positions: 12
Contact Type: Forked
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 103148-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details