Manufacturer: Molex, LLC
Win Source Part Number: 848207-5020786160
Series: Easy-On 502078
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 502078
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 848207-5020786160 |
| Product Name | Flat Flex Cables (FFC, FPC) - 5020786160 |
| Cable Type | Flat Cable |