Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 501940-0307

Description
Win Source Part Number: 1002625-501940-0307 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-501940-0307TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1002625-501940-0307 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-501940-0307TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1002625-501940-0307 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1002625-501940-0307
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1002625-501940-0307
Win Source Part Number: 1002625-501940-0307 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-501940-0307TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1002625-501940-0307
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-501940-0307TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connector, Header, 3Pos, 1Rows, 1Mm; Connector Systems Molex - 09AH3335 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Rows, 1Mm; Connector Systems Molex
09AH3335
Connector, Header, 3Pos, 1Rows, 1Mm; Connector Systems Molex 09AH3335
CONNECTOR, HEADER, 3POS, 1ROWS, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501940 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROWS, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501940 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site
Connector, Header, 3Pos, 1Row, 1Mm; Pitch Spacing Molex - 80Y0066 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 1Mm; Pitch Spacing Molex
80Y0066
Connector, Header, 3Pos, 1Row, 1Mm; Pitch Spacing Molex 80Y0066
CONNECTOR, HEADER, 3POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Pico-Clasp 501940 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Pico-Clasp 501940 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Row, 1Mm; Pitch Spacing Molex - 80Y0067 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 1Mm; Pitch Spacing Molex
80Y0067
Connector, Header, 3Pos, 1Row, 1Mm; Pitch Spacing Molex 80Y0067
CONNECTOR, HEADER, 3POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Pico-Clasp 501940 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Pico-Clasp 501940 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Rows, 1Mm; Connector Systems Molex - 56R1162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Rows, 1Mm; Connector Systems Molex
56R1162
Connector, Header, 3Pos, 1Rows, 1Mm; Connector Systems Molex 56R1162
CONNECTOR, HEADER, 3POS, 1ROWS, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501940 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROWS, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501940 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1002625-501940-0307 09AH3335 80Y0066
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 3Pos, 1Rows, 1Mm; Connector Systems Molex Connector, Header, 3Pos, 1Row, 1Mm; Pitch Spacing Molex
Product Type IC Headers IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount Straight SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details