Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022785-501931-2070
Packaging: Tape & Reel
Number of Positions: 20
Pitch: 1.25 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 2
Termination: Solder
Current Rating: 1 A
Number of Contacts: 20
Gender: Receptacle
Length: 16.55 mm
Housing Material: Polyamide
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 20 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 20021321-00020T4LF; 20021323-00020T4LF; FLE-110-01-G-DV-A; CLP-110-02-F-D-A; FLE-110-01-G-DV-A-K-
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8.85 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
20 Pos 1.25mm SMD Receptacle, Gold, 50V, 1A, Vertical Product overview: 501931-2070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501931-2070 can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts;
CONNECTOR, RCPT, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1022785-501931-2070 | 2027-501931-2070 | 80Y0058 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 501931-2070 | SMD 50V 1A Electronic Connector | Connector, Rcpt, 20Pos, 2Row, 1.25Mm; Pitch Spacing Molex |
| Connector Type | Circular / Cylindrical Connectors |