Molex Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 5019301100

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: Duo-Clasp 501930 Package: Tape & Reel (TR)/ Cut Tape (CT) Pin or Socket: Pin Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Base Product Number: 501930 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: Duo-Clasp 501930 Package: Tape & Reel (TR)/ Cut Tape (CT) Pin or Socket: Pin Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Base Product Number: 501930 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts - 5019301100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
5019301100
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 5019301100
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: Duo-Clasp 501930 Package: Tape & Reel (TR)/ Cut Tape (CT) Pin or Socket: Pin Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Base Product Number: 501930 Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Series: Duo-Clasp 501930
Package: Tape & Reel (TR)/ Cut Tape (CT)
Pin or Socket: Pin
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Base Product Number: 501930
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 5019301100
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0157 inch (0.4000 mm)
View Details