Molex Flat Flex Cables (FFC, FPC) - 5019123790 5019123790

Description
Manufacturer: Molex, LLC Win Source Part Number: 849276-5019123790 Series: Easy-On 501912 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 501912 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM2216CT-ND, WM2216DKR, 501912-3790-ND, 501912-3790INACTIVE, WM2216TR, WM2216DKR-ND, 0501912-3790, WM2216TR-ND, 900-5019123790CT, 0501912-3790-C, WM2216, 05019123790, 501912-3790, 501912-3790-TR750, WM2216-ND, 05019123790-C, 900-5019123790DKR, 5019123790-C, 900-5019123790TR, 501912-3710, WM2216CT, 501912-3790-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 849276-5019123790 Series: Easy-On 501912 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 501912 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM2216CT-ND, WM2216DKR, 501912-3790-ND, 501912-3790INACTIVE, WM2216TR, WM2216DKR-ND, 0501912-3790, WM2216TR-ND, 900-5019123790CT, 0501912-3790-C, WM2216, 05019123790, 501912-3790, 501912-3790-TR750, WM2216-ND, 05019123790-C, 900-5019123790DKR, 5019123790-C, 900-5019123790TR, 501912-3710, WM2216CT, 501912-3790-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 5019123790
849276-5019123790
Flat Flex Cables (FFC, FPC) - 5019123790 849276-5019123790
Manufacturer: Molex, LLC Win Source Part Number: 849276-5019123790 Series: Easy-On 501912 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 501912 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM2216CT-ND, WM2216DKR, 501912-3790-ND, 501912-3790INACTIVE, WM2216TR, WM2216DKR-ND, 0501912-3790, WM2216TR-ND, 900-5019123790CT, 0501912-3790-C, WM2216, 05019123790, 501912-3790, 501912-3790-TR750, WM2216-ND, 05019123790-C, 900-5019123790DKR, 5019123790-C, 900-5019123790TR, 501912-3710, WM2216CT, 501912-3790-C

Manufacturer: Molex, LLC
Win Source Part Number: 849276-5019123790
Series: Easy-On 501912
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 501912
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM2216CT-ND, WM2216DKR, 501912-3790-ND, 501912-3790INACTIVE, WM2216TR, WM2216DKR-ND, 0501912-3790, WM2216TR-ND, 900-5019123790CT, 0501912-3790-C, WM2216, 05019123790, 501912-3790, 501912-3790-TR750, WM2216-ND, 05019123790-C, 900-5019123790DKR, 5019123790-C, 900-5019123790TR, 501912-3710, WM2216CT, 501912-3790-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849276-5019123790
Product Name Flat Flex Cables (FFC, FPC) - 5019123790
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details