Molex Connector, Fpc, 41Pos, 1Row, 0.3Mm; Pitch Spacing Molex 501912-4190

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Fpc, 41Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 58R1254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 41Pos, 1Row, 0.3Mm; Pitch Spacing Molex
58R1254
Connector, Fpc, 41Pos, 1Row, 0.3Mm; Pitch Spacing Molex 58R1254
CONNECTOR, FPC, 41POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:41Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 41POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:41Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501912-4190 58R1254
Product Name Connector, Fpc, 41Pos, 1Row, 0.3Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details