Molex Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex 501864-5080

Description
CONNECTOR, FFC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:Easy-On 501864 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FFC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:Easy-On 501864 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1137 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1137
Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1137
CONNECTOR, FFC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:Easy-On 501864 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:Easy-On 501864 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56R1137
Product Name Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29052-051TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details