Connector
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:iGrid 501647 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
2.0 W/B Dual Grid Rcpt Crmp TerLse
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501647-1100 | 51R1306 | 77AC9995 |
| Product Name | Contact, Socket, 22Awg, Crimp; Product Range Molex | 2.0 W/b Dual Grid Rcpt Crmp Terlse Molex | |
| Termination | Crimp |