Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964984-501646-1200
Number of Positions: 12
Pitch: 2 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Crimp
Fastening Type: Latch
Number of Contacts: 12
Gender: Receptacle
Length: 14 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Natural
Contact Gender: Female
Categories: OEM Parts(0-9)
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 11.05 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 28 AWG
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 22 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964984-501646-1200 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 501646-1200 |