Connector
Manufacturer: Molex, LLC
Win Source Part Number: 907022-501594-4011
Series: SlimStack 501594
Features: 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 501594
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM24047-ND, WM24047CT, WM24047CTINACTIVE, 05015944011, 23-501594-4011TR, WM24047CT-ND, WM24047, 23-501594-4011DKR, 2266-501594-4011, 501594-4010, 0501594-4011, 5015944011-C, WM24047TR-ND, 05015944011-C, 5015944011, 501594-4011-ND, WM24047TR, 501594-4011-C, 23-501594-4011CT, WM24047DKR-ND, WM24047DKR, 0501594-4011-C
Conn Board to Board PL 40 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 501594-4011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501594-4011 can be used for catalog matching and distributor lookup.
0.4 B/B Plug Assy 40Ckt EmbsTp Pkg
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501594-4011 | 907022-501594-4011 | 2027-501594-4011 | 28W0250 |
| Product Name | Rectangular Connectors - 501594-4011 | SMD Electronic Connector | 0.4 B/b Plug Assy 40Ckt Embstp Pkg Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |