The Molex Connector, Header, part number 67AC4648, features a 1.00mm pitch spacing and is designed with 6 positions in a single row configuration. It is a surface mount component with a right-angle orientation and is constructed from nylon resin with tin-plated contacts made of phosphor bronze. The connector supports a maximum current of 1.0A and a voltage rating of 50V AC (RMS)/DC. It is rated for up to 30 mating cycles and includes a positive lock mechanism for secure connections. The product is RoHS compliant and is packaged in embossed tape on a reel for convenient handling. This connector is suitable for signal and wire-to-board applications.
CONNECTOR, HEADER, 6POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Pico-Clasp 501568 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 67AC4648 |
| Product Name | Connector, Header, 6Pos, 1Row, 1Mm; Pitch Spacing Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |