Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5013311007

Description
Win Source Part Number: 1293215-5013311007 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Pico-Clasp 501331 Number of Positions: 10 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,100 Mounting: SMD (SMT) Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0µin (1.02µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM7887TR,WM7887DKR,5 01331-1007,WM7887CT Base Product Number: 501331
Request a Quote Datasheet
Description
Win Source Part Number: 1293215-5013311007 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Pico-Clasp 501331 Number of Positions: 10 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,100 Mounting: SMD (SMT) Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0µin (1.02µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM7887TR,WM7887DKR,5 01331-1007,WM7887CT Base Product Number: 501331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293215-5013311007 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293215-5013311007
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293215-5013311007
Win Source Part Number: 1293215-5013311007 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Pico-Clasp 501331 Number of Positions: 10 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,100 Mounting: SMD (SMT) Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0µin (1.02µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM7887TR,WM7887DKR,5 01331-1007,WM7887CT Base Product Number: 501331

Win Source Part Number: 1293215-5013311007
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Pico-Clasp 501331
Number of Positions: 10
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 1,100
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 40.0µin (1.02µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: WM7887TR,WM7887DKR,501331-1007,WM7887CT
Base Product Number: 501331

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293215-5013311007
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-218-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details