Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5013310507

Description
Win Source Part Number: 1380847-5013310507 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Pico-Clasp 501331 Number of Positions: 5 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,100 pcs Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0µin (1.02µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 501331 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380847-5013310507 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Pico-Clasp 501331 Number of Positions: 5 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,100 pcs Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0µin (1.02µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 501331 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380847-5013310507 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380847-5013310507
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380847-5013310507
Win Source Part Number: 1380847-5013310507 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Pico-Clasp 501331 Number of Positions: 5 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,100 pcs Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0µin (1.02µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 501331 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380847-5013310507
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Pico-Clasp 501331
Number of Positions: 5
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 1,100 pcs
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 40.0µin (1.02µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 501331
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Headers, Male Pins - 5013310507 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5013310507
Headers, Male Pins 5013310507
CONN HEADER SMD 5POS 1MM

CONN HEADER SMD 5POS 1MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1380847-5013310507 5013310507
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Surface Mount SMT; Solder; Surface Mount
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Backplane Conn, R/a Hdr, 4Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC2725 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details