Molex Connector, Rcpt, 13Pos, 1Row, 1Mm; Product Range Molex 501330-1300

Description
CONNECTOR, RCPT, 13POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 13POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 13Pos, 1Row, 1Mm; Product Range Molex - 56R1023 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 13Pos, 1Row, 1Mm; Product Range Molex
56R1023
Connector, Rcpt, 13Pos, 1Row, 1Mm; Product Range Molex 56R1023
CONNECTOR, RCPT, 13POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 13POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1023
Product Name Connector, Rcpt, 13Pos, 1Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details