6 Pos 1mm Crimp Receptacle Housing, Straight, Cable Mount Product overview: 501330-0600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501330-0600 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988993-501330-0600
Packaging: Bulk
Number of Positions: 6
Pitch: 1 mm
Color: White
Connector Type: Connector, Crimp, Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 6
Gender: Receptacle
Length: 7.7 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: White
Number of Pins: 6
Contact Gender: Female
Width: 4.76 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 501330-0500; 501939-0300; 501189-2010; 10114826-00005LF; 10114826-00007LF; 10114826-00009LF5013
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.5 mm
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Connector
6w single row crimp housing 1mm
Molex 501330-0600 Connector Housing
1.0 W/B 1-ROW REC HSG 6CKT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501330-0600 | 2027-501330-0600 | 988993-501330-0600 | 501330-0600 | 406691P | 406691 | 80AH0242 |
| Product Name | Connectors Data & Signal | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 501330-0600 | Wire Housings & Plugs | Wire Housings & Plugs | 1.0 W/b 1-Row Rec Hsg 6Ckt Rohs Compliant Molex | |
| Termination | Crimp | Crimp | |||||
| Voltage Rating | 50 volts | 50 volts | |||||
| Current Rating | 1.0 amps | 1.0 amps | |||||
| Connector Type | Circular / Cylindrical Connectors |