Molex Rectangular Connectors - 0501258000 501258000

Description
Manufacturer: Molex, LLC Win Source Part Number: 907017-0501258000 Series: PicoBlade 50125 Features: Pin Contact Tin 26-28 AWG Crimp Package: Reel - TR Family Name: 050125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 501258000-C, 0501258000-C, WM4560CT, 0501258000-ND, WM4560TR, 0501258000CT-ND, 0501258000TR, 0501258000TR-ND, 50125-8000, 50125-8000-C, 050125-8000-C, 50125-8000-ND, Q1150940A, 050125-8000, 501258000
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907017-0501258000 Series: PicoBlade 50125 Features: Pin Contact Tin 26-28 AWG Crimp Package: Reel - TR Family Name: 050125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 501258000-C, 0501258000-C, WM4560CT, 0501258000-ND, WM4560TR, 0501258000CT-ND, 0501258000TR, 0501258000TR-ND, 50125-8000, 50125-8000-C, 050125-8000-C, 50125-8000-ND, Q1150940A, 050125-8000, 501258000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0501258000 - 907017-0501258000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0501258000
907017-0501258000
Rectangular Connectors - 0501258000 907017-0501258000
Manufacturer: Molex, LLC Win Source Part Number: 907017-0501258000 Series: PicoBlade 50125 Features: Pin Contact Tin 26-28 AWG Crimp Package: Reel - TR Family Name: 050125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 501258000-C, 0501258000-C, WM4560CT, 0501258000-ND, WM4560TR, 0501258000CT-ND, 0501258000TR, 0501258000TR-ND, 50125-8000, 50125-8000-C, 050125-8000-C, 50125-8000-ND, Q1150940A, 050125-8000, 501258000

Manufacturer: Molex, LLC
Win Source Part Number: 907017-0501258000
Series: PicoBlade 50125
Features: Pin Contact Tin 26-28 AWG Crimp
Package: Reel - TR
Family Name: 050125
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 501258000-C, 0501258000-C, WM4560CT, 0501258000-ND, WM4560TR, 0501258000CT-ND, 0501258000TR, 0501258000TR-ND, 50125-8000, 50125-8000-C, 050125-8000-C, 50125-8000-ND, Q1150940A, 050125-8000, 501258000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907017-0501258000
Product Name Rectangular Connectors - 0501258000
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details