Molex Connector, Rcpt, 50Pos, 2Row, 1Mm; Product Range Molex 501189-5010

Description
CONNECTOR, RCPT, 50POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 50POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 50Pos, 2Row, 1Mm; Product Range Molex - 01AH1342 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 1Mm; Product Range Molex
01AH1342
Connector, Rcpt, 50Pos, 2Row, 1Mm; Product Range Molex 01AH1342
CONNECTOR, RCPT, 50POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:50Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:50Positions; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:50Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1342
Product Name Connector, Rcpt, 50Pos, 2Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details