Molex Conn, Stacking, Rcpt, 30Pos, 2Row, 0.4Mm; Pitch Spacing Molex 500913-0302

Description
CONN, STACKING, RCPT, 30POS, 2ROW, 0.4MM; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 500913 Series RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, RCPT, 30POS, 2ROW, 0.4MM; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 500913 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.4Mm; Pitch Spacing Molex - 01AH8482 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.4Mm; Pitch Spacing Molex
01AH8482
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.4Mm; Pitch Spacing Molex 01AH8482
CONN, STACKING, RCPT, 30POS, 2ROW, 0.4MM; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 500913 Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 30POS, 2ROW, 0.4MM; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 500913 Series RoHS Compliant: Yes

Supplier's Site
0.4 Btb Rec Hsg Assy 30Ckt Embstp Pkg Molex - 28W0175 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Btb Rec Hsg Assy 30Ckt Embstp Pkg Molex
28W0175
0.4 Btb Rec Hsg Assy 30Ckt Embstp Pkg Molex 28W0175
0.4 BtB Rec Hsg Assy 30Ckt EmbsTp Pkg

0.4 BtB Rec Hsg Assy 30Ckt EmbsTp Pkg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8482
Product Name Conn, Stacking, Rcpt, 30Pos, 2Row, 0.4Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details