Molex Rectangular Connectors - 0500798025 500798025

Description
Manufacturer: Molex, LLC Win Source Part Number: 907003-0500798025 Series: PicoBlade 50079 Features: Socket Contact Gold 26-28 AWG Crimp Package: Reel - TR Family Name: 050079 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.90.4000 Other Part Number: 050079-8025, 500798025, WM25388DKR-ND, WM25388DKRINACTIVE, WM25388TR, WM25388CT, WM25388DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907003-0500798025 Series: PicoBlade 50079 Features: Socket Contact Gold 26-28 AWG Crimp Package: Reel - TR Family Name: 050079 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.90.4000 Other Part Number: 050079-8025, 500798025, WM25388DKR-ND, WM25388DKRINACTIVE, WM25388TR, WM25388CT, WM25388DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0500798025 - 907003-0500798025 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0500798025
907003-0500798025
Rectangular Connectors - 0500798025 907003-0500798025
Manufacturer: Molex, LLC Win Source Part Number: 907003-0500798025 Series: PicoBlade 50079 Features: Socket Contact Gold 26-28 AWG Crimp Package: Reel - TR Family Name: 050079 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.90.4000 Other Part Number: 050079-8025, 500798025, WM25388DKR-ND, WM25388DKRINACTIVE, WM25388TR, WM25388CT, WM25388DKR

Manufacturer: Molex, LLC
Win Source Part Number: 907003-0500798025
Series: PicoBlade 50079
Features: Socket Contact Gold 26-28 AWG Crimp
Package: Reel - TR
Family Name: 050079
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.90.4000
Other Part Number: 050079-8025, 500798025, WM25388DKR-ND, WM25388DKRINACTIVE, WM25388TR, WM25388CT, WM25388DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907003-0500798025
Product Name Rectangular Connectors - 0500798025
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers