Molex Automotive Connector, Header, 48Pos Rohs Compliant Molex 500762-0483

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connector, Header, 48Pos Rohs Compliant Molex - 69AH4898 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Header, 48Pos Rohs Compliant Molex
69AH4898
Automotive Connector, Header, 48Pos Rohs Compliant Molex 69AH4898
AUTOMOTIVE CONNECTOR, HEADER, 48POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, HEADER, 48POS ROHS COMPLIANT: YES

Supplier's Site
Cmc Header Assy 48Pin For General Molex - 44AJ7583 - Newark, An Avnet Company
Chicago, IL, United States
Cmc Header Assy 48Pin For General Molex
44AJ7583
Cmc Header Assy 48Pin For General Molex 44AJ7583
CMC HEADER ASSY 48PIN FOR GENERAL

CMC HEADER ASSY 48PIN FOR GENERAL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 500762-0483 69AH4898 44AJ7583
Product Name Automotive Connector, Header, 48Pos Rohs Compliant Molex Cmc Header Assy 48Pin For General Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge Connector - NTBM15R1U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details
Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers