Molex Molex 50-84-2090 MLX 9-Pin Power Connector Socket Housing 50-84-2090

Description
Molex 50-84-2090 Power Connector Socket Housings Category: MLX Connectors Manufacturer: Molex Component Type: Cap Housing for Socket Terminals Positions: 9 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 11 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Request a Quote Datasheet
Description
Molex 50-84-2090 Power Connector Socket Housings Category: MLX Connectors Manufacturer: Molex Component Type: Cap Housing for Socket Terminals Positions: 9 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 11 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 50-84-2090 MLX 9-Pin Power Connector Socket Housing - 38659 - Waytek, Inc.
Chanhassen, MN, United States
Molex 50-84-2090 MLX 9-Pin Power Connector Socket Housing
38659
Molex 50-84-2090 MLX 9-Pin Power Connector Socket Housing 38659
Molex 50-84-2090 Power Connector Socket Housings Category: MLX Connectors Manufacturer: Molex Component Type: Cap Housing for Socket Terminals Positions: 9 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 11 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
  • Molex 50-84-2090 Power Connector Socket Housings
  • Category: MLX Connectors
  • Manufacturer: Molex
  • Component Type: Cap Housing for Socket Terminals
  • Positions: 9
  • Diameter: 2.13 mm
  • 600VDC; 20A
  • Pin and socket terminals can be intermixed in the same housing
  • Housings will accept industry compatible terminals
  • Current Max. 11
  • Housing material: Nylon 6/6 UL94V-2, natural color
  • Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers
  • Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38659
Product Name Molex 50-84-2090 MLX 9-Pin Power Connector Socket Housing
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Straight Receptacle - F31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 277 Volt 7-30P/7-50P - S073050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details