Molex Molex 50-84-2060 MLX 6-Pin Power Connector Socket Housing 50-84-2060

Description
Molex 50-84-2060 Power Connector Socket Housings Category: MLX Connectors Manufacturer: Molex Component Type: Cap Housing for Socket Terminals Positions: 6 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 11 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Request a Quote Datasheet
Description
Molex 50-84-2060 Power Connector Socket Housings Category: MLX Connectors Manufacturer: Molex Component Type: Cap Housing for Socket Terminals Positions: 6 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 11 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 50-84-2060 MLX 6-Pin Power Connector Socket Housing - 38656 - Waytek, Inc.
Chanhassen, MN, United States
Molex 50-84-2060 MLX 6-Pin Power Connector Socket Housing
38656
Molex 50-84-2060 MLX 6-Pin Power Connector Socket Housing 38656
Molex 50-84-2060 Power Connector Socket Housings Category: MLX Connectors Manufacturer: Molex Component Type: Cap Housing for Socket Terminals Positions: 6 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 11 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
  • Molex 50-84-2060 Power Connector Socket Housings
  • Category: MLX Connectors
  • Manufacturer: Molex
  • Component Type: Cap Housing for Socket Terminals
  • Positions: 6
  • Diameter: 2.13 mm
  • 600VDC; 20A
  • Pin and socket terminals can be intermixed in the same housing
  • Housings will accept industry compatible terminals
  • Current Max. 11
  • Housing material: Nylon 6/6 UL94V-2, natural color
  • Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers
  • Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38656
Product Name Molex 50-84-2060 MLX 6-Pin Power Connector Socket Housing
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Straight Receptacle - F31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details