Molex Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9505

Description
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex - 57H1904 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex
57H1904
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex 57H1904
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1904
Product Name Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details