Molex Connector Housing, Rcpt, 3Pos; Product Range Molex 50-29-1662

Description
CONNECTOR HOUSING, RCPT, 3POS; PRODUCT RANGE:MINI-FIT JR. 46994 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; PRODUCT RANGE:MINI-FIT JR. 46994 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Molex - 37AC1246 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Molex
37AC1246
Connector Housing, Rcpt, 3Pos; Product Range Molex 37AC1246
CONNECTOR HOUSING, RCPT, 3POS; PRODUCT RANGE:MINI-FIT JR. 46994 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 3POS; PRODUCT RANGE:MINI-FIT JR. 46994 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1246
Product Name Connector Housing, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details