Molex Connectors 48025-1090

Description
Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GG LED
Datasheet
Description
Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GG LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 48025-1090 - ODG (Origin Data Global)
Shenzhen, China
Connectors
48025-1090
Connectors 48025-1090
Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GG LED

Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GG LED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 48025-1090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
48025-1090
Modular Connectors / Ethernet Connectors 48025-1090
Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GG LED

Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GG LED

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 33AH2193 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
33AH2193
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 33AH2193
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount;RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount;RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Jack W/integrated Magnetic W/led Rohs Compliant Molex - 28AC9683 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack W/integrated Magnetic W/led Rohs Compliant Molex
28AC9683
Modular Jack W/integrated Magnetic W/led Rohs Compliant Molex 28AC9683
MODULAR JACK W/INTEGRATED MAGNETIC W/LED ROHS COMPLIANT: YES

MODULAR JACK W/INTEGRATED MAGNETIC W/LED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48025-1090 48025-1090 33AH2193 28AC9683
Product Name Connectors Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex Modular Jack W/integrated Magnetic W/led Rohs Compliant Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers