Molex WiFi Antennas 479504011

Description
Wifi 2.4/5G stand alone 16*300mm assy
Request a Quote Datasheet
Description
Wifi 2.4/5G stand alone 16*300mm assy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2469598 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2469598
WiFi Antennas 2469598
Wifi 2.4/5G stand alone 16*300mm assy

Wifi 2.4/5G stand alone 16*300mm assy

Supplier's Site
RF Antennas - 0479504011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0479504011
RF Antennas 0479504011
2.4GHz, 5GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi, 3.1dBi Adhesive

2.4GHz, 5GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi, 3.1dBi Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2469598 0479504011
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2108787 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 3 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers