Molex WiFi Antennas 479501011

Description
Wifi 2.4/5G stand alone 16*150mm assy
Request a Quote Datasheet
Description
Wifi 2.4/5G stand alone 16*150mm assy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2182171 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182171
WiFi Antennas 2182171
Wifi 2.4/5G stand alone 16*150mm assy

Wifi 2.4/5G stand alone 16*150mm assy

Supplier's Site
WiFi Antennas - 2182172 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182172
WiFi Antennas 2182172
Wifi 2.4/5G stand alone 16*150mm assy

Wifi 2.4/5G stand alone 16*150mm assy

Supplier's Site
RF Antennas - 0479501011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0479501011
RF Antennas 0479501011
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 4.8dBi SMT Male Adhesive

2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 4.8dBi SMT Male Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2182171 0479501011
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 to ? MHz
Gain 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details