Molex RF Antennas 479501001

Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 2.7dBi, 3.7dBi SMT Male Adhesive
Datasheet
Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 2.7dBi, 3.7dBi SMT Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0479501001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0479501001
RF Antennas 0479501001
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 2.7dBi, 3.7dBi SMT Male Adhesive

2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 2.7dBi, 3.7dBi SMT Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 0479501001
Product Name RF Antennas
Applications Bluetooth, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers